Vishay Intertechnology, Inc. RES 110 OHM 1/10W 1% AXIAL RNC50J1100FSBSL

Description
RES 110ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W 1% AXIAL - RNC50J1100FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 1% AXIAL
RNC50J1100FSBSL
RES 110 OHM 1/10W 1% AXIAL RNC50J1100FSBSL
RES 110ohm 1/10W 1% AXIAL

RES 110ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1100FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1100FSBSL-ND
Through Hole Resistors RNC50J1100FSBSL-ND
110 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1100FSBSL RNC50J1100FSBSL-ND
Product Name RES 110 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers