Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1073BSRE6

Description
107 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1073BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1073BSRE6-ND
Through Hole Resistors RNC50J1073BSRE6-ND
107 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF 1/10W,107K,.1%,25PPM,S/.001%,T/R - RNC50J1073BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,107K,.1%,25PPM,S/.001%,T/R
RNC50J1073BSRE6
MF 1/10W,107K,.1%,25PPM,S/.001%,T/R RNC50J1073BSRE6
MF 1/10W,107K,.1%,25PPM ,S/.001%,T/R

MF 1/10W,107K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1073BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1073BSRE6
Through Hole Resistors RNC50J1073BSRE6
RES 107K OHM 1/10W .1% AXIAL

RES 107K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1073BSRE6-ND RNC50J1073BSRE6 RNC50J1073BSRE6
Product Name Through Hole Resistors MF 1/10W,107K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details