Vishay Intertechnology, Inc. RES 107 OHM 1/10W .5% AXIAL RNC50J1070DSBSL

Description
RES 107ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/10W .5% AXIAL - RNC50J1070DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/10W .5% AXIAL
RNC50J1070DSBSL
RES 107 OHM 1/10W .5% AXIAL RNC50J1070DSBSL
RES 107ohm 1/10W .5% AXIAL

RES 107ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1070DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1070DSBSL-ND
Through Hole Resistors RNC50J1070DSBSL-ND
107 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1070DSBSL RNC50J1070DSBSL-ND
Product Name RES 107 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details