Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1052FSB14

Description
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1052FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1052FSB14-ND
Through Hole Resistors RNC50J1052FSB14-ND
10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,10.5K,1%,25PPM,S/.001%,BULK - RNC50J1052FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10.5K,1%,25PPM,S/.001%,BULK
RNC50J1052FSB14
MF,1/10W,10.5K,1%,25PPM,S/.001%,BULK RNC50J1052FSB14
MF,1/10W,10.5K,1%,25 PPM,S/.001%,BULK

MF,1/10W,10.5K,1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1052FSB14-ND RNC50J1052FSB14
Product Name Through Hole Resistors MF,1/10W,10.5K,1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details