Vishay Intertechnology, Inc. RES 10.2K OHM 1/10W .1% AXIAL RNC50J1022BMRSL

Description
RES 10.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/10W .1% AXIAL - RNC50J1022BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/10W .1% AXIAL
RNC50J1022BMRSL
RES 10.2K OHM 1/10W .1% AXIAL RNC50J1022BMRSL
RES 10.2Kohm 1/10W .1% AXIAL

RES 10.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1022BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1022BMRSL-ND
Through Hole Resistors RNC50J1022BMRSL-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1022BMRSL RNC50J1022BMRSL-ND
Product Name RES 10.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details