Vishay Intertechnology, Inc. Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1022BMR93

Description
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J1022BMR93 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J1022BMR93
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1022BMR93
Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J1022BMR93TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1022BMR93TR-ND
Through Hole Resistors 541-RNC50J1022BMR93TR-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1022BMR93 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1022BMR93
Through Hole Resistors RNC50J1022BMR93
RES 10.2K OHM 0.1% 1/10W AXIAL

RES 10.2K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1022BMR93 541-RNC50J1022BMR93TR-ND RNC50J1022BMR93
Product Name Res Metal Film 10.2K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details