Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC50J1000FSB14

Description
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC50J1000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC50J1000FSB14
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC50J1000FSB14
Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC50J1000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1000FSB14-ND
Through Hole Resistors RNC50J1000FSB14-ND
100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1000FSB14 RNC50J1000FSB14-ND
Product Name Res Metal Film 100 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details