Vishay Intertechnology, Inc. Through Hole Resistors RNC50H9881BSB14

Description
9.88 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.88 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H9881BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9881BSB14-ND
Through Hole Resistors RNC50H9881BSB14-ND
9.88 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.88 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,9.88K,.1%,50PPM,S/.001%,BULK - RNC50H9881BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,9.88K,.1%,50PPM,S/.001%,BULK
RNC50H9881BSB14
MF,1/10W,9.88K,.1%,50PPM,S/.001%,BULK RNC50H9881BSB14
MF,1/10W,9.88K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,9.88K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H9881BSB14-ND RNC50H9881BSB14
Product Name Through Hole Resistors MF,1/10W,9.88K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details