Vishay Intertechnology, Inc. RES 97.6 OHM 1/10W 1% AXIAL RNC50H97R6FSR36

Description
RES 97.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/10W 1% AXIAL - RNC50H97R6FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/10W 1% AXIAL
RNC50H97R6FSR36
RES 97.6 OHM 1/10W 1% AXIAL RNC50H97R6FSR36
RES 97.6ohm 1/10W 1% AXIAL

RES 97.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H97R6FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H97R6FSR36-ND
Through Hole Resistors RNC50H97R6FSR36-ND
97.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2531
Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2531
Resistor,Metal Film,97.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,97.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H97R6FSR36 RNC50H97R6FSR36-ND 53C2531
Product Name RES 97.6 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,97.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details