Vishay Intertechnology, Inc. RES 976 OHM 1/10W .1% AXIAL RNC50H9760BSB14

Description
RES 976ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/10W .1% AXIAL - RNC50H9760BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/10W .1% AXIAL
RNC50H9760BSB14
RES 976 OHM 1/10W .1% AXIAL RNC50H9760BSB14
RES 976ohm 1/10W .1% AXIAL

RES 976ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9760BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9760BSB14-ND
Through Hole Resistors RNC50H9760BSB14-ND
976 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9760BSB14 RNC50H9760BSB14-ND
Product Name RES 976 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers