Vishay Intertechnology, Inc. Through Hole Resistors RNC50H95R3FSRE6

Description
95.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H95R3FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H95R3FSRE6-ND
Through Hole Resistors RNC50H95R3FSRE6-ND
95.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H95R3FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H95R3FSRE6
Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H95R3FSRE6
Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2469
Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2469
Resistor,Metal Film,95.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,95.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H95R3FSRE6-ND RNC50H95R3FSRE6 53C2469
Product Name Through Hole Resistors Res Metal Film 95.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,95.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers