RES 93.1Kohm 1/10W 1% AXIAL
93.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,93.1KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H9312FSRE6 | RNC50H9312FSRE6-ND | 53C2454 |
| Product Name | RES 93.1K OHM 1/10W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,93.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 93100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |