Vishay Intertechnology, Inc. RES 9.2K OHM 1/10W .1% AXIAL RNC50H9201BRBSL

Description
RES 9.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.2K OHM 1/10W .1% AXIAL - RNC50H9201BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.2K OHM 1/10W .1% AXIAL
RNC50H9201BRBSL
RES 9.2K OHM 1/10W .1% AXIAL RNC50H9201BRBSL
RES 9.2Kohm 1/10W .1% AXIAL

RES 9.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9201BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9201BRBSL-ND
Through Hole Resistors RNC50H9201BRBSL-ND
9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9201BRBSL RNC50H9201BRBSL-ND
Product Name RES 9.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details