Vishay Intertechnology, Inc. RES 9.09K OHM 1/10W 1% AXIAL RNC50H9091FRRSL

Description
RES 9.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/10W 1% AXIAL - RNC50H9091FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/10W 1% AXIAL
RNC50H9091FRRSL
RES 9.09K OHM 1/10W 1% AXIAL RNC50H9091FRRSL
RES 9.09Kohm 1/10W 1% AXIAL

RES 9.09Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H9091FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H9091FRRSL-ND
Through Hole Resistors RNC50H9091FRRSL-ND
9.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H9091FRRSL RNC50H9091FRRSL-ND
Product Name RES 9.09K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details