MF,1/10W,9.09K ,.1%,50PPM,S/.001%,B
9.09 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H9091BSB14 | RNC50H9091BSB14-ND |
| Product Name | MF,1/10W,9.09K ,.1%,50PPM,S/.001%,BULK | Through Hole Resistors |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |