Vishay Intertechnology, Inc. RES 898 OHM 1/10W .1% AXIAL RNC50H8980BSRSL

Description
RES 898ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/10W .1% AXIAL - RNC50H8980BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/10W .1% AXIAL
RNC50H8980BSRSL
RES 898 OHM 1/10W .1% AXIAL RNC50H8980BSRSL
RES 898ohm 1/10W .1% AXIAL

RES 898ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8980BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8980BSRSL-ND
Through Hole Resistors RNC50H8980BSRSL-ND
898 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8980BSRSL RNC50H8980BSRSL-ND
Product Name RES 898 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details