Vishay Intertechnology, Inc. RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FSRSL

Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/10W 1% AXIAL - RNC50H88R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/10W 1% AXIAL
RNC50H88R7FSRSL
RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FSRSL
RES 88.7ohm 1/10W 1% AXIAL

RES 88.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H88R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H88R7FSRSL-ND
Through Hole Resistors RNC50H88R7FSRSL-ND
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H88R7FSRSL RNC50H88R7FSRSL-ND
Product Name RES 88.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers