Vishay Intertechnology, Inc. Through Hole Resistors RNC50H86R6FSB14

Description
86.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H86R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H86R6FSB14-ND
Through Hole Resistors RNC50H86R6FSB14-ND
86.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,86.6,1%,50PPM,S/.001%,BULK - RNC50H86R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,86.6,1%,50PPM,S/.001%,BULK
RNC50H86R6FSB14
MF,1/10W,86.6,1%,50PPM,S/.001%,BULK RNC50H86R6FSB14
MF,1/10W,86.6,1%,50P PM,S/.001%,BULK

MF,1/10W,86.6,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H86R6FSB14-ND RNC50H86R6FSB14
Product Name Through Hole Resistors MF,1/10W,86.6,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details