Vishay Intertechnology, Inc. RES 85.6K OHM 1/10W .5% AXIAL RNC50H8562DSRSL

Description
RES 85.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/10W .5% AXIAL - RNC50H8562DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/10W .5% AXIAL
RNC50H8562DSRSL
RES 85.6K OHM 1/10W .5% AXIAL RNC50H8562DSRSL
RES 85.6Kohm 1/10W .5% AXIAL

RES 85.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8562DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8562DSRSL-ND
Through Hole Resistors RNC50H8562DSRSL-ND
85.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8562DSRSL RNC50H8562DSRSL-ND
Product Name RES 85.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details