Vishay Intertechnology, Inc. RES 85.6K OHM 1/10W .5% AXIAL RNC50H8562DSB14

Description
RES 85.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/10W .5% AXIAL - RNC50H8562DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/10W .5% AXIAL
RNC50H8562DSB14
RES 85.6K OHM 1/10W .5% AXIAL RNC50H8562DSB14
RES 85.6Kohm 1/10W .5% AXIAL

RES 85.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8562DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8562DSB14-ND
Through Hole Resistors RNC50H8562DSB14-ND
85.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8562DSB14 RNC50H8562DSB14-ND
Product Name RES 85.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details