Vishay Intertechnology, Inc. RES 84.5K OHM 1/10W 1% AXIAL RNC50H8452FSBSL

Description
RES 84.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/10W 1% AXIAL - RNC50H8452FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/10W 1% AXIAL
RNC50H8452FSBSL
RES 84.5K OHM 1/10W 1% AXIAL RNC50H8452FSBSL
RES 84.5Kohm 1/10W 1% AXIAL

RES 84.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8452FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8452FSBSL-ND
Through Hole Resistors RNC50H8452FSBSL-ND
84.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8452FSBSL RNC50H8452FSBSL-ND
Product Name RES 84.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details