Vishay Intertechnology, Inc. RES 8.45K OHM 1/10W .5% AXIAL RNC50H8451DPB14

Description
RES 8.45Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/10W .5% AXIAL - RNC50H8451DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W .5% AXIAL
RNC50H8451DPB14
RES 8.45K OHM 1/10W .5% AXIAL RNC50H8451DPB14
RES 8.45Kohm 1/10W .5% AXIAL

RES 8.45Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8451DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8451DPB14-ND
Through Hole Resistors RNC50H8451DPB14-ND
8.45 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8451DPB14 RNC50H8451DPB14-ND
Product Name RES 8.45K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details