Vishay Intertechnology, Inc. RES 83.5K OHM 1/10W .1% AXIAL RNC50H8352BSBSL

Description
RES 83.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 83.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.5K OHM 1/10W .1% AXIAL - RNC50H8352BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5K OHM 1/10W .1% AXIAL
RNC50H8352BSBSL
RES 83.5K OHM 1/10W .1% AXIAL RNC50H8352BSBSL
RES 83.5Kohm 1/10W .1% AXIAL

RES 83.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8352BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8352BSBSL-ND
Through Hole Resistors RNC50H8352BSBSL-ND
83.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

83.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8352BSBSL RNC50H8352BSBSL-ND
Product Name RES 83.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details