Vishay Intertechnology, Inc. Through Hole Resistors RNC50H8351DSB14

Description
8.35 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.35 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H8351DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8351DSB14-ND
Through Hole Resistors RNC50H8351DSB14-ND
8.35 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.35K OHM 1/10W .5% AXIAL - RNC50H8351DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/10W .5% AXIAL
RNC50H8351DSB14
RES 8.35K OHM 1/10W .5% AXIAL RNC50H8351DSB14
RES 8.35Kohm 1/10W .5% AXIAL

RES 8.35Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,8.35Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C2128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.35Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C2128
Resistor,metal Film,8.35Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C2128
Resistor,Metal Film,8.35KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,8.35KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H8351DSB14-ND RNC50H8351DSB14 53C2128
Product Name Through Hole Resistors RES 8.35K OHM 1/10W .5% AXIAL Resistor,metal Film,8.35Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details