Vishay Intertechnology, Inc. RES 80.6 OHM 1/10W 1% AXIAL RNC50H80R6FSBSL

Description
RES 80.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/10W 1% AXIAL - RNC50H80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/10W 1% AXIAL
RNC50H80R6FSBSL
RES 80.6 OHM 1/10W 1% AXIAL RNC50H80R6FSBSL
RES 80.6ohm 1/10W 1% AXIAL

RES 80.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H80R6FSBSL-ND
Through Hole Resistors RNC50H80R6FSBSL-ND
80.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H80R6FSBSL RNC50H80R6FSBSL-ND
Product Name RES 80.6 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers