Vishay Intertechnology, Inc. RES 796K OHM 1/10W .1% AXIAL RNC50H7963BPBSL

Description
RES 796Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 796Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796K OHM 1/10W .1% AXIAL - RNC50H7963BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/10W .1% AXIAL
RNC50H7963BPBSL
RES 796K OHM 1/10W .1% AXIAL RNC50H7963BPBSL
RES 796Kohm 1/10W .1% AXIAL

RES 796Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7963BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7963BPBSL-ND
Through Hole Resistors RNC50H7963BPBSL-ND
796 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7963BPBSL RNC50H7963BPBSL-ND
Product Name RES 796K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers