Vishay Intertechnology, Inc. RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRB14

Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/10W .5% AXIAL - RNC50H7872DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W .5% AXIAL
RNC50H7872DRB14
RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRB14
RES 78.7Kohm 1/10W .5% AXIAL

RES 78.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7872DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7872DRB14-ND
Through Hole Resistors RNC50H7872DRB14-ND
78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1960
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1960
Resistor,Metal Film,78.7KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,78.7KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H7872DRB14 RNC50H7872DRB14-ND 53C1960
Product Name RES 78.7K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers