Vishay Intertechnology, Inc. Through Hole Resistors RNC50H7650FSRE6

Description
765 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
765 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H7650FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7650FSRE6-ND
Through Hole Resistors RNC50H7650FSRE6-ND
765 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

765 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 765 OHM 1/10W 1% AXIAL - RNC50H7650FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 765 OHM 1/10W 1% AXIAL
RNC50H7650FSRE6
RES 765 OHM 1/10W 1% AXIAL RNC50H7650FSRE6
RES 765ohm 1/10W 1% AXIAL

RES 765ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H7650FSRE6-ND RNC50H7650FSRE6
Product Name Through Hole Resistors RES 765 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 765 ohms 765 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers