Vishay Intertechnology, Inc. RES 7.5K OHM 1/10W .1% AXIAL RNC50H7501BRB14

Description
RES 7.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/10W .1% AXIAL - RNC50H7501BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/10W .1% AXIAL
RNC50H7501BRB14
RES 7.5K OHM 1/10W .1% AXIAL RNC50H7501BRB14
RES 7.5Kohm 1/10W .1% AXIAL

RES 7.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7501BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7501BRB14-ND
Through Hole Resistors RNC50H7501BRB14-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7501BRB14 RNC50H7501BRB14-ND
Product Name RES 7.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details