Vishay Intertechnology, Inc. Through Hole Resistors RNC50H7411DSB14

Description
7.41 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.41 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H7411DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7411DSB14-ND
Through Hole Resistors RNC50H7411DSB14-ND
7.41 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.41 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.41K OHM 1/10W .5% AXIAL - RNC50H7411DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.41K OHM 1/10W .5% AXIAL
RNC50H7411DSB14
RES 7.41K OHM 1/10W .5% AXIAL RNC50H7411DSB14
RES 7.41Kohm 1/10W .5% AXIAL

RES 7.41Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,7.41Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.41Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1746
Resistor,metal Film,7.41Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1746
Resistor,Metal Film,7.41KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.41KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H7411DSB14-ND RNC50H7411DSB14 53C1746
Product Name Through Hole Resistors RES 7.41K OHM 1/10W .5% AXIAL Resistor,metal Film,7.41Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers