Vishay Intertechnology, Inc. RES 73.2 OHM 1/10W 1% AXIAL RNC50H73R2FSB14

Description
RES 73.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/10W 1% AXIAL - RNC50H73R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/10W 1% AXIAL
RNC50H73R2FSB14
RES 73.2 OHM 1/10W 1% AXIAL RNC50H73R2FSB14
RES 73.2ohm 1/10W 1% AXIAL

RES 73.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H73R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H73R2FSB14-ND
Through Hole Resistors RNC50H73R2FSB14-ND
73.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,73.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,73.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1679
Resistor,metal Film,73.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1679
Resistor,Metal Film,73.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,73.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H73R2FSB14 RNC50H73R2FSB14-ND 53C1679
Product Name RES 73.2 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,73.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details