Vishay Intertechnology, Inc. RES 73.2 OHM 1/10W .5% AXIAL RNC50H73R2DSRSL

Description
RES 73.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/10W .5% AXIAL - RNC50H73R2DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/10W .5% AXIAL
RNC50H73R2DSRSL
RES 73.2 OHM 1/10W .5% AXIAL RNC50H73R2DSRSL
RES 73.2ohm 1/10W .5% AXIAL

RES 73.2ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H73R2DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H73R2DSRSL-ND
Through Hole Resistors RNC50H73R2DSRSL-ND
73.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H73R2DSRSL RNC50H73R2DSRSL-ND
Product Name RES 73.2 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details