Vishay Intertechnology, Inc. RES 732K OHM 1/10W .1% AXIAL RNC50H7323BSB14

Description
RES 732Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/10W .1% AXIAL - RNC50H7323BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/10W .1% AXIAL
RNC50H7323BSB14
RES 732K OHM 1/10W .1% AXIAL RNC50H7323BSB14
RES 732Kohm 1/10W .1% AXIAL

RES 732Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7323BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7323BSB14-ND
Through Hole Resistors RNC50H7323BSB14-ND
732 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7323BSB14 RNC50H7323BSB14-ND
Product Name RES 732K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers