Vishay Intertechnology, Inc. MF,1/10W,7.32K,.1%,50PPM,S/.001%, RNC50H7321BSRE6

Description
MF,1/10W,7.32K,.1%,5 0PPM,S/.001%,
Request a Quote Datasheet
Description
MF,1/10W,7.32K,.1%,5 0PPM,S/.001%,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,7.32K,.1%,50PPM,S/.001%, - RNC50H7321BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,7.32K,.1%,50PPM,S/.001%,
RNC50H7321BSRE6
MF,1/10W,7.32K,.1%,50PPM,S/.001%, RNC50H7321BSRE6
MF,1/10W,7.32K,.1%,5 0PPM,S/.001%,

MF,1/10W,7.32K,.1%,50PPM,S/.001%,

Supplier's Site
Through Hole Resistors - RNC50H7321BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7321BSRE6-ND
Through Hole Resistors RNC50H7321BSRE6-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7321BSRE6 RNC50H7321BSRE6-ND
Product Name MF,1/10W,7.32K,.1%,50PPM,S/.001%, Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers