Vishay Intertechnology, Inc. RES 732 OHM 1/10W .5% AXIAL RNC50H7320DSBSL

Description
RES 732ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/10W .5% AXIAL - RNC50H7320DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/10W .5% AXIAL
RNC50H7320DSBSL
RES 732 OHM 1/10W .5% AXIAL RNC50H7320DSBSL
RES 732ohm 1/10W .5% AXIAL

RES 732ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7320DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7320DSBSL-ND
Through Hole Resistors RNC50H7320DSBSL-ND
732 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7320DSBSL RNC50H7320DSBSL-ND
Product Name RES 732 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers