Vishay Intertechnology, Inc. RES 715 OHM 1/10W 1% AXIAL RNC50H7150FPB14

Description
RES 715ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W 1% AXIAL - RNC50H7150FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W 1% AXIAL
RNC50H7150FPB14
RES 715 OHM 1/10W 1% AXIAL RNC50H7150FPB14
RES 715ohm 1/10W 1% AXIAL

RES 715ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7150FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7150FPB14-ND
Through Hole Resistors RNC50H7150FPB14-ND
715 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7150FPB14 RNC50H7150FPB14-ND
Product Name RES 715 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers