Vishay Intertechnology, Inc. Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H7061FSRE5

Description
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H7061FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H7061FSRE5
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H7061FSRE5
Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H7061FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H7061FSRE5TR-ND
Through Hole Resistors 541-RNC50H7061FSRE5TR-ND
7.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7061FSRE5 541-RNC50H7061FSRE5TR-ND
Product Name Res Metal Film 7.06K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details