Vishay Intertechnology, Inc. RES 7.06K OHM 1/10W .5% AXIAL RNC50H7061DSRSL

Description
RES 7.06Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.06Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/10W .5% AXIAL - RNC50H7061DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/10W .5% AXIAL
RNC50H7061DSRSL
RES 7.06K OHM 1/10W .5% AXIAL RNC50H7061DSRSL
RES 7.06Kohm 1/10W .5% AXIAL

RES 7.06Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7061DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7061DSRSL-ND
Through Hole Resistors RNC50H7061DSRSL-ND
7.06 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.06 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7061DSRSL RNC50H7061DSRSL-ND
Product Name RES 7.06K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers