Vishay Intertechnology, Inc. RES 69K OHM 1/10W .1% AXIAL RNC50H6902BSBSL

Description
RES 69Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/10W .1% AXIAL - RNC50H6902BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/10W .1% AXIAL
RNC50H6902BSBSL
RES 69K OHM 1/10W .1% AXIAL RNC50H6902BSBSL
RES 69Kohm 1/10W .1% AXIAL

RES 69Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6902BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6902BSBSL-ND
Through Hole Resistors RNC50H6902BSBSL-ND
69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6902BSBSL RNC50H6902BSBSL-ND
Product Name RES 69K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details