Vishay Intertechnology, Inc. RES 69K OHM 1/10W .1% AXIAL RNC50H6902BSB14

Description
RES 69Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/10W .1% AXIAL - RNC50H6902BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/10W .1% AXIAL
RNC50H6902BSB14
RES 69K OHM 1/10W .1% AXIAL RNC50H6902BSB14
RES 69Kohm 1/10W .1% AXIAL

RES 69Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6902BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6902BSB14-ND
Through Hole Resistors RNC50H6902BSB14-ND
69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6902BSB14 RNC50H6902BSB14-ND
Product Name RES 69K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details