Vishay Intertechnology, Inc. RES 681K OHM 1/10W 1% AXIAL RNC50H6813FRBSL

Description
RES 681Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/10W 1% AXIAL - RNC50H6813FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/10W 1% AXIAL
RNC50H6813FRBSL
RES 681K OHM 1/10W 1% AXIAL RNC50H6813FRBSL
RES 681Kohm 1/10W 1% AXIAL

RES 681Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6813FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6813FRBSL-ND
Through Hole Resistors RNC50H6813FRBSL-ND
681 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6813FRBSL RNC50H6813FRBSL-ND
Product Name RES 681K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers