Vishay Intertechnology, Inc. Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H6811DSRE5

Description
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H6811DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H6811DSRE5
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H6811DSRE5
Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H6811DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H6811DSRE5TR-ND
Through Hole Resistors 541-RNC50H6811DSRE5TR-ND
6.81 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6811DSRE5 541-RNC50H6811DSRE5TR-ND
Product Name Res Metal Film 6.81K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details