Vishay Intertechnology, Inc. RES 6.81K OHM 1/10W .5% AXIAL RNC50H6811DSB14

Description
RES 6.81Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/10W .5% AXIAL - RNC50H6811DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/10W .5% AXIAL
RNC50H6811DSB14
RES 6.81K OHM 1/10W .5% AXIAL RNC50H6811DSB14
RES 6.81Kohm 1/10W .5% AXIAL

RES 6.81Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6811DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6811DSB14-ND
Through Hole Resistors RNC50H6811DSB14-ND
6.81 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1484
Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1484
Resistor,Metal Film,6.81KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.81KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6811DSB14 RNC50H6811DSB14-ND 53C1484
Product Name RES 6.81K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,6.81Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details