Vishay Intertechnology, Inc. RES 665K OHM 1/10W 1% AXIAL RNC50H6653FSRSL

Description
RES 665Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/10W 1% AXIAL - RNC50H6653FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/10W 1% AXIAL
RNC50H6653FSRSL
RES 665K OHM 1/10W 1% AXIAL RNC50H6653FSRSL
RES 665Kohm 1/10W 1% AXIAL

RES 665Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6653FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6653FSRSL-ND
Through Hole Resistors RNC50H6653FSRSL-ND
665 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6653FSRSL RNC50H6653FSRSL-ND
Product Name RES 665K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details