Vishay Intertechnology, Inc. Through Hole Resistors RNC50H6571DSRE6

Description
6.57 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.57 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H6571DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6571DSRE6-ND
Through Hole Resistors RNC50H6571DSRE6-ND
6.57 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.57 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.57K OHM 1/10W .5% AXIAL - RNC50H6571DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/10W .5% AXIAL
RNC50H6571DSRE6
RES 6.57K OHM 1/10W .5% AXIAL RNC50H6571DSRE6
RES 6.57Kohm 1/10W .5% AXIAL

RES 6.57Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,6.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1368
Resistor,metal Film,6.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1368
Resistor,Metal Film,6.57KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.57KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6571DSRE6-ND RNC50H6571DSRE6 53C1368
Product Name Through Hole Resistors RES 6.57K OHM 1/10W .5% AXIAL Resistor,metal Film,6.57Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details