Vishay Intertechnology, Inc. RES 657 OHM 1/10W .1% AXIAL RNC50H6570BRB14

Description
RES 657ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 657ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 657 OHM 1/10W .1% AXIAL - RNC50H6570BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657 OHM 1/10W .1% AXIAL
RNC50H6570BRB14
RES 657 OHM 1/10W .1% AXIAL RNC50H6570BRB14
RES 657ohm 1/10W .1% AXIAL

RES 657ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6570BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6570BRB14-ND
Through Hole Resistors RNC50H6570BRB14-ND
657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6570BRB14 RNC50H6570BRB14-ND
Product Name RES 657 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 657 ohms 657 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers