Vishay Intertechnology, Inc. MF,1/10W,649K ,1%,50PPM,S/.001%,BULK RNC50H6493FSB14

Description
MF,1/10W,649K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,649K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,649K ,1%,50PPM,S/.001%,BULK - RNC50H6493FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,649K ,1%,50PPM,S/.001%,BULK
RNC50H6493FSB14
MF,1/10W,649K ,1%,50PPM,S/.001%,BULK RNC50H6493FSB14
MF,1/10W,649K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,649K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H6493FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6493FSB14-ND
Through Hole Resistors RNC50H6493FSB14-ND
649 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6493FSB14 RNC50H6493FSB14-ND
Product Name MF,1/10W,649K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details