Vishay Intertechnology, Inc. RES 64.9K OHM 1/10W .1% AXIAL RNC50H6492BSRSL

Description
RES 64.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/10W .1% AXIAL - RNC50H6492BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W .1% AXIAL
RNC50H6492BSRSL
RES 64.9K OHM 1/10W .1% AXIAL RNC50H6492BSRSL
RES 64.9Kohm 1/10W .1% AXIAL

RES 64.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6492BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6492BSRSL-ND
Through Hole Resistors RNC50H6492BSRSL-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H6492BSRSL RNC50H6492BSRSL-ND
Product Name RES 64.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers