Vishay Precision Group RES 649 OHM 1/10W 1% AXIAL RNC50H6490FSB14

Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W 1% AXIAL - RNC50H6490FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W 1% AXIAL
RNC50H6490FSB14
RES 649 OHM 1/10W 1% AXIAL RNC50H6490FSB14
RES 649ohm 1/10W 1% AXIAL

RES 649ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H6490FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H6490FSB14-ND
Through Hole Resistors RNC50H6490FSB14-ND
649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1303
Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1303
Resistor,Metal Film,649Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,649Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H6490FSB14 RNC50H6490FSB14-ND 53C1303
Product Name RES 649 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,649Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details