63.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 63.4 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,63.4Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H63R4FSRE6-ND | RNC50H63R4FSRE6 | 53C1236 |
| Product Name | Through Hole Resistors | Res Metal Film 63.4 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 63.4 ohms |